1436411 Sensors & Transducers by Phoenix Contact

SENSOR CORD 5P M12 PLUG-FREE END 0.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.65

Distributor Stock
Logo for RS
RS
from US$16.88
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.85
-
Buy Now
Logo for element14
element14
from US$15.61
-
Buy Now
Logo for Sager
Sager
from US$19.20
-
Buy Now
Logo for Farnell
Farnell
from US$15.87
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 5 Position Plug
Connector Type B Free End
Cable Length - Metric 500mm
Cable Length - Imperial 19.6"
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Sensor actuator conn,M16,5W,plug | RS
Sensor Cord, 5P, M12 Plug-Free End, 0.5M | Newark Electronics
1436411 Series,5 Pole Screw Conn Socket, Male Contacts, Quick Connect Mating, IP67 | Phoenix Contact 1436411 | RS Americas
SENSOR CORD, 5P, M12 PLUG-FREE END, 0.5M | element14
Sensor Cables / Actuator Cables SACC-M12MS-5CON-M16 5P MALE 0.5M LEADS | Sager
SACC-E-M12MS-5CON-M16/0,5 P | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1436411?

Additional datasheets, footprints and schematics for 1436411 are listed on our Part Details page. You can also find images and similar parts to 1436411 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1436411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1436411 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1436411 fall under?

The 1436411 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1436411 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1436411 you can contact the distributor directly for product support, shipping queries etc.

Is the 1436411 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1436411 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 1436411.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1436411 often in real-time on the comparison pages.

What if I can't find stock of 1436411?

You can fill out our help required form which you can use to request a quote for 1436411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay