1435610000 Sensors & Transducers by Weidmuller

RTD -200 TO 850 DEG C 100R

Status: Unknown
Series: ACT20M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$151.61

Distributor Stock
Logo for RS
RS
from US$151.61
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$176.06
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$163.17
-
Buy Now
Logo for element14
element14
from US$154.87
-
Buy Now
Logo for Farnell
Farnell
from US$151.61
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Sensing Temperature Min -200°C
Sensing Temperature Max 850°C
Resistance 100ohm
Product Range ACT20M Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Weidmüller Temperature Transducer, Pt100, 35V | Distrelec
ACT20M-RTI-CO-EOLP-S | RS
Rtd Sensor, Pt100, -200 To 850 Degc | Newark Electronics
RTD, -200 TO 850 DEG C, 100R | element14
Temperature Converter 1-Channel Input/Output PT100 -200 to 850°C Measuring Range Output Loop Powered DIN Rail Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1435610000?

Additional datasheets, footprints and schematics for 1435610000 are listed on our Part Details page. You can also find images and similar parts to 1435610000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1435610000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1435610000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1435610000 fall under?

The 1435610000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1435610000 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1435610000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1435610000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1435610000 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1435610000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1435610000 often in real-time on the comparison pages.

What if I can't find stock of 1435610000?

You can fill out our help required form which you can use to request a quote for 1435610000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay