Status: | Unknown |
---|---|
Series: | 1434 Series |
RoHS: | Unknown |
Prices starting from US$10.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.99
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$11.78
|
129
in stock
|
Buy Now | |
Powell Electronics
from US$12.04
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.95
|
10
in stock
|
Buy Now | |
RS Americas
from US$10.68
|
4
in stock
|
Buy Now | |
RS
from US$15.28
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$11.95
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$17.21
|
-
|
Buy Now |
Plate Type | Bottom |
---|---|
Plate Material | Aluminium |
Plate Colour | Natural |
For Use With | 1444-26 and 1444-28 Chassis Enclosures |
External Depth - Metric | 203.2mm |
External Width - Metric | 406.4mm |
External Height - Metric | 1.3mm |
External Depth - Imperial | 8" |
External Width - Imperial | 16" |
External Height - Imperial | 0.051" |
Product Range | 1434 Series |
SVHC | No SVHC (15-Jan-2019) |
Bottom Plate, 16In, Aluminium | Newark Electronics |
Mounting plate | Transfer Multisort Elektronik |
Cover, Aluminum, Natural, 16x8In, Fits 1444-26, 1444-28, 1444 Series | Hammond Manufacturing 1434-26 | RS Americas |
BOTTOM PLATE,1444-26 AND 1 | Farnell |
Aluminium Chassis - Bottom Panel | RS |
Hammond 1434-26 Chassis Bottom Panel 406 x 203mm Aluminium Natural | Rapid Electronics |
Chassis Bottom Plate, Aluminum, Natural, 0.05 in. thick, 16 in. W x 8 in. D x 2 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1434-26?
Additional datasheets, footprints and schematics for 1434-26 are listed on our Part Details page. You can also find images and similar parts to 1434-26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1434-26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1434-26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1434-26 fall under?
The 1434-26 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1434-26 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1434-26 you can contact the distributor directly for product support, shipping queries etc.
Is the 1434-26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1434-26 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for 1434-26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1434-26 often in real-time on the comparison pages.
What if I can't find stock of 1434-26?
You can fill out our help required form which you can use to request a quote for 1434-26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.