1434-1714 Enclosures, Racks & Accessories by Hammond Manufacturing

BOTTOM PLATE 17"X14" ALUMINIUM

Status: Unknown
Series: 1434 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.56

Distributor Stock
Logo for Farnell
Farnell
from US$19.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.22
10
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$17.56
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$18.64
3
in stock
Buy Now
Logo for RS
RS
from US$24.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.29
-
Buy Now
Logo for element14
element14
from US$19.60
-
Buy Now

Specifications

Plate Type Bottom
Plate Material Aluminium
Plate Colour Natural
For Use With 1444-17143 Aluminium Chassis Enclosures
External Depth - Metric 355.6mm
External Width - Metric 431.8mm
External Height - Metric 1.3mm
External Depth - Imperial 14"
External Width - Imperial 17"
External Height - Imperial 0.051"
Product Range 1434 Series
SVHC No SVHC (15-Jan-2019)
Accessory Type Bottom Plate

Alternative Descriptions

Bottom Plate, 1444 Series Aluminum Chassis | Newark Electronics
Hammond 1434-1714 Chassis Bottom Panel 432 x 356mm Aluminium Natural | Rapid Electronics
Aluminium Chassis - Bottom Panel | RS
Cover, Aluminum, Natural,17x14In, Fits 1444-17143,1444 Series | Hammond Manufacturing 1434-1714 | RS Americas
BOTTOM PLATE, 17"X14", ALUMINIUM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1434-1714?

Additional datasheets, footprints and schematics for 1434-1714 are listed on our Part Details page. You can also find images and similar parts to 1434-1714 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1434-1714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1434-1714 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1434-1714 fall under?

The 1434-1714 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1434-1714 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1434-1714 you can contact the distributor directly for product support, shipping queries etc.

Is the 1434-1714 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1434-1714 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, RS and RS Americas have stock available or on a lead time for 1434-1714.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1434-1714 often in real-time on the comparison pages.

What if I can't find stock of 1434-1714?

You can fill out our help required form which you can use to request a quote for 1434-1714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay