Status: | Unknown |
---|---|
Series: | 1434 Series |
RoHS: | Unknown |
Plate Type | Bottom |
---|---|
Plate Material | Aluminium |
Plate Colour | Natural |
For Use With | 1444-1273 Aluminium Chassis Enclosures |
External Depth - Metric | 177.8mm |
External Width - Metric | 304.8mm |
External Height - Metric | 1mm |
External Depth - Imperial | 7" |
External Width - Imperial | 12" |
External Height - Imperial | 0.04" |
Product Range | 1434 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Bottom Plate |
Bottom Plate, 1444 Series Aluminum Chassis | Newark Electronics |
Hammond 1434-127 Chassis Bottom Panel 305 x 178mm Aluminium Natural | Rapid Electronics |
BOTTOM PLATE, 12"X7", ALUMINIUM | element14 |
Aluminium Chassis - Bottom Panel | RS |
Cover, Aluminum, Natural,12x7In, Fits 1444-1273,1444 Series | Hammond Manufacturing 1434-127 | RS Americas |
Where can I find additional details, specifications and documents for a 1434-127?
Additional datasheets, footprints and schematics for 1434-127 are listed on our Part Details page. You can also find images and similar parts to 1434-127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1434-127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1434-127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1434-127 fall under?
The 1434-127 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1434-127 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1434-127 you can contact the distributor directly for product support, shipping queries etc.
Is the 1434-127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1434-127 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 1434-127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1434-127 often in real-time on the comparison pages.
What if I can't find stock of 1434-127?
You can fill out our help required form which you can use to request a quote for 1434-127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.