Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$73.91 |
19
|
Buy Now | |
RS Americas | US$0.18 |
22,544
|
Buy Now | |
element14 | US$45.39 |
33
|
Buy Now | |
Distrelec | US$11.20 |
22
|
Buy Now | |
Newark Electronics | US$69.96 |
19
|
Buy Now | |
Future Electronics | US$0.65 |
-
|
Buy Now | |
Avnet America | US$16.53 |
-
|
Buy Now | |
Carlton-Bates | US$0.62 |
-
|
Buy Now | |
Sager | US$0.32 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 25.172mm |
Length - Metric | 15.24m |
Length - Imperial | 50ft |
Micro Jack Solder Mount Length .236 Pin Size .032-.046 Tin Plate | Keystone Electronics 1434 | RS Americas |
1434 Series 1 Position Solder Mount .032 to .046 Pin Micro Jack | Future Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB MICRO JACK .089 TIN | Sager |
Adafruit Adjustable Pi Camera Mount | Distrelec |
RoHS Compliant | Yes |
---|
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 25.172mm |
Length - Metric | 15.24m |
Length - Imperial | 50ft |
RoHS Compliant | Yes |
Tubing, Split Loom, 25.172Mm, Grey, 50Ft | Newark Electronics |
Supply Voltage | 3.7V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | T-5 |
Average Bulb Life | 100h |
Lead Style | Bayonet |
Lens Style | Tubular, T-5 |
Voltage Rating | 3.7V |
RoHS Compliant | Yes |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 1434?
Additional datasheets, footprints and schematics for 1434 are listed on our Part Details page. You can also find images and similar parts to 1434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1434 fall under?
The 1434 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1434 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1434 you can contact the distributor directly for product support, shipping queries etc.
Is the 1434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1434 have stock available?
Authorised distributors including RS Americas, element14, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 1434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1434 often in real-time on the comparison pages.
What if I can't find stock of 1434?
You can fill out our help required form which you can use to request a quote for 1434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.