1432867-1 Relays by TE Connectivity

RELAY, AUTOMOTIVE, SPST, 14VDC, 40A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.25

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$4.25
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Current 40A
Contact Configuration SPST
Relay Mounting Through Hole
Relay Terminals Solder
Contact Voltage DC Nom 14V
Coil Resistance 90ohm
RoHS Compliant Yes

Alternative Descriptions

Relay, Automotive, Spst, 14Vdc, 40A | Newark Electronics
Automotive Relays RELAY AUTO 12V SPST SEALED PCB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1432867-1?

Additional datasheets, footprints and schematics for 1432867-1 are listed on our Part Details page. You can also find images and similar parts to 1432867-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1432867-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432867-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1432867-1 fall under?

The 1432867-1 is listed under Switches & Relays > Relays > Automotive Relays.

Can I view similar or alternative parts?

You can view similar parts to 1432867-1 when available in the Automotive Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1432867-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1432867-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1432867-1 have stock available?

Authorised distributors including element14, Newark Electronics and Sager have stock available or on a lead time for 1432867-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1432867-1 often in real-time on the comparison pages.

What if I can't find stock of 1432867-1?

You can fill out our help required form which you can use to request a quote for 1432867-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay