Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 40A |
Relay Mounting | Flange |
Coil Type | DC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 16V |
Coil Resistance | 90ohm |
RoHS Compliant | Yes |
AUTOMOTIVE RELAY 12V FORM C | TTI Europe |
Mini-Iso, Pi, 12V, Form C, Ags |Schrack Te Connectivity 1432793-1 | Newark Electronics |
MINI-ISO, PI, 12V, FORM C, AGS | Power and Signal Group |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1432793-1.?
Additional datasheets, footprints and schematics for 1432793-1. are listed on our Part Details page. You can also find images and similar parts to 1432793-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1432793-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432793-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1432793-1. fall under?
The 1432793-1. is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1432793-1. when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1432793-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 1432793-1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1432793-1. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Power and Signal Group and Carlton-Bates have stock available or on a lead time for 1432793-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1432793-1. often in real-time on the comparison pages.
What if I can't find stock of 1432793-1.?
You can fill out our help required form which you can use to request a quote for 1432793-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.