Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Schuko |
---|---|
Connector Type B | IEC 60320 C5 |
Cable Length - Metric | 0.2m |
Current Rating | 2.5A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 70°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Rubber Based Adhesive |
---|---|
Tape Backing Material | PVC (Polyvinyl Chloride) |
Tape Colour | Black |
Total Tape Thickness | 7 mil (0.18 mm) |
Roll Length - Imperial | 60ft |
RoHS Compliant | Yes |
Electrical Insul Tape, 0.75" X 60Ft, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a 143119?
Additional datasheets, footprints and schematics for 143119 are listed on our Part Details page. You can also find images and similar parts to 143119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 143119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 143119 fall under?
The 143119 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 143119 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 143119 you can contact the distributor directly for product support, shipping queries etc.
Is the 143119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 143119 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 143119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 143119 often in real-time on the comparison pages.
What if I can't find stock of 143119?
You can fill out our help required form which you can use to request a quote for 143119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.