Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.562ft |
SVHC | No SVHC (15-Jan-2019) |
Power Cord, Iec C13-C14, 2M, 250Vac | Newark Electronics |
POWER CORD, IEC C13-C14, 2M, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 143111/2?
Additional datasheets, footprints and schematics for 143111/2 are listed on our Part Details page. You can also find images and similar parts to 143111/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 143111/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143111/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 143111/2 fall under?
The 143111/2 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 143111/2 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 143111/2 you can contact the distributor directly for product support, shipping queries etc.
Is the 143111/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 143111/2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 143111/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 143111/2 often in real-time on the comparison pages.
What if I can't find stock of 143111/2?
You can fill out our help required form which you can use to request a quote for 143111/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.