1431-34BK3 Enclosures, Racks & Accessories by Hammond Manufacturing

BOTTOM COVER FOR HAMMOND 1441

Status: Unknown
Series: 1441 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.46

Distributor Stock
Logo for Farnell
Farnell
from US$17.10
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.58
45
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$17.04
27
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$13.46
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.86
4
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$17.50
2
in stock
Buy Now
Logo for RS
RS
from US$16.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$21.16
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$24.35
-
Buy Now

Specifications

Cover Type Bottom Cover
Cover Material Steel
Cover Colour Black
For Use With 1441 Series Steel Chassis
External Depth - Metric 304.8mm
External Width - Metric 431.8mm
External Height - Metric 0.91mm
External Depth - Imperial 12"
External Width - Imperial 17"
External Height - Imperial 0.036"
Product Range 1441 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Steel Chassis Cover Rohs Compliant: Yes |Hammond 1431-34BK3 | Newark Electronics
Mounting plate | Transfer Multisort Elektronik
Hammond 1431-34BK3 Chassis Bottom Panel 432x305x1mm Steel Black | Rapid Electronics
BOTTOM COVER, FOR HAMMOND 1441 | Farnell
Hammond Bottom Mounting Plate 431.8x1x304.8mm Steel Black | Distrelec
Steel Chassis - Bottom Plate | RS
Enclosure, Steel, Black, 17 in., 2 in., 12 in., 0.40 in. | Hammond Manufacturing 1431-34BK3 | RS Americas
Chassis Bottom Plate, Steel, Satin Black, 0.03 in. thick, 17 in. W x 12 in. D x 2 in. H | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1431-34BK3?

Additional datasheets, footprints and schematics for 1431-34BK3 are listed on our Part Details page. You can also find images and similar parts to 1431-34BK3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1431-34BK3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1431-34BK3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1431-34BK3 fall under?

The 1431-34BK3 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1431-34BK3 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1431-34BK3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1431-34BK3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1431-34BK3 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, Rapid Electronics and Farnell have stock available or on a lead time for 1431-34BK3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1431-34BK3 often in real-time on the comparison pages.

What if I can't find stock of 1431-34BK3?

You can fill out our help required form which you can use to request a quote for 1431-34BK3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay