Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.89
|
180
in stock
|
Buy Now | |
Powell Electronics
from US$16.04
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$12.44
|
7
in stock
|
Buy Now | |
Farnell
from US$16.50
|
7
in stock
|
Buy Now | |
RS Americas
from US$20.44
|
-
|
Buy Now | |
Carlton-Bates
from US$22.92
|
-
|
Buy Now |
Cover Type | Bottom Cover |
---|---|
Cover Material | Steel |
Cover Colour | Grey |
For Use With | 1441 Series Steel Chassis |
External Depth - Metric | 254mm |
External Width - Metric | 431.8mm |
External Height - Metric | 0.91mm |
External Depth - Imperial | 10" |
External Width - Imperial | 17" |
External Height - Imperial | 0.036" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hammond 1431-30 Chassis Bottom Panel 432x254x1mm Steel Grey | Rapid Electronics |
BOTTOM COVER, FOR HAMMOND 1441 | Farnell |
Cover, Steel | RS |
Cover, Steel, Steel, Grey, 16.6 in., 8 in., 20 ga., Powder Paint | Hammond Manufacturing 1431-30 | RS Americas |
Chassis Bottom Plate, Steel, ASA 61 Gray, 0.03 in. thick, 17 in. W x 10 in. D x 2 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1431-30?
Additional datasheets, footprints and schematics for 1431-30 are listed on our Part Details page. You can also find images and similar parts to 1431-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1431-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1431-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1431-30 fall under?
The 1431-30 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1431-30 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1431-30 you can contact the distributor directly for product support, shipping queries etc.
Is the 1431-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1431-30 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, Farnell and RS have stock available or on a lead time for 1431-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1431-30 often in real-time on the comparison pages.
What if I can't find stock of 1431-30?
You can fill out our help required form which you can use to request a quote for 1431-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.