Status: | Unknown |
---|---|
Series: | 1441 Series |
RoHS: | Unknown |
Prices starting from US$9.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.35
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$9.14
|
134
in stock
|
Buy Now | |
Powell Electronics
from US$9.04
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$9.22
|
2
in stock
|
Buy Now | |
RS
from US$10.42
|
-
|
Buy Now | |
RS Americas
from US$12.51
|
-
|
Buy Now | |
Carlton-Bates
from US$12.92
|
-
|
Buy Now |
Cover Type | Bottom Cover |
---|---|
Cover Material | Steel |
Cover Colour | Black |
For Use With | 1441 Series Steel Chassis |
External Depth - Metric | 127mm |
External Width - Metric | 330mm |
External Height - Metric | 0.91mm |
External Depth - Imperial | 5" |
External Width - Imperial | 13" |
External Height - Imperial | 0.036" |
Product Range | 1441 Series |
SVHC | No SVHC (15-Jan-2019) |
Steel Chassis Cover Rohs Compliant: Yes |Hammond 1431-18BK3 | Newark Electronics |
BOTTOM COVER, FOR HAMMOND 1441 | Farnell |
Hammond 1431-18BK3 Chassis Bottom Panel 343x127x1mm Steel Black | Rapid Electronics |
Steel Chassis - Bottom Plate | RS |
Cover, Steel, 13.5x5 in., Black, 20 Ga., for: 1441-18BK3 | Hammond Manufacturing 1431-18BK3 | RS Americas |
Chassis Bottom Plate, Steel, Satin Black, 0.03 in. thick, 13.5 in. W x 5 in. D x 2 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1431-18BK3?
Additional datasheets, footprints and schematics for 1431-18BK3 are listed on our Part Details page. You can also find images and similar parts to 1431-18BK3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1431-18BK3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1431-18BK3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1431-18BK3 fall under?
The 1431-18BK3 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1431-18BK3 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1431-18BK3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1431-18BK3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1431-18BK3 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, Rapid Electronics and RS have stock available or on a lead time for 1431-18BK3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1431-18BK3 often in real-time on the comparison pages.
What if I can't find stock of 1431-18BK3?
You can fill out our help required form which you can use to request a quote for 1431-18BK3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.