Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
59
in stock
|
Buy Now | |
Powell Electronics
from US$8.03
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$9.19
|
3
in stock
|
Buy Now | |
RS
from US$9.60
|
-
|
Buy Now | |
RS Americas
from US$11.06
|
-
|
Buy Now | |
Carlton-Bates
from US$11.47
|
-
|
Buy Now |
Cover Type | Bottom Cover |
---|---|
Cover Material | Steel |
Cover Colour | Grey |
For Use With | 1441 Series Steel Chassis |
External Depth - Metric | 152.4mm |
External Width - Metric | 254mm |
External Height - Metric | 0.91mm |
External Depth - Imperial | 6" |
External Width - Imperial | 10" |
External Height - Imperial | 0.036" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Metal Plate Steel Chassis Cover | Newark Electronics |
Hammond 1431-16 Chassis Bottom Panel 254x152x1mm Steel Grey | Rapid Electronics |
BOTTOM COVER, FOR HAMMOND 1441 | Farnell |
Steel Chassis - Bottom Plate | RS |
Cover, Steel, Steel, Grey, 9.6 in., 4 in., 20 ga., Powder Paint | Hammond Manufacturing 1431-16 | RS Americas |
Chassis Bottom Plate, Steel, ASA 61 Gray, 0.03 in. thick, 10 in. W x 6 in. D x 2 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1431-16?
Additional datasheets, footprints and schematics for 1431-16 are listed on our Part Details page. You can also find images and similar parts to 1431-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1431-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1431-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1431-16 fall under?
The 1431-16 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1431-16 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1431-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 1431-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1431-16 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, Farnell and RS have stock available or on a lead time for 1431-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1431-16 often in real-time on the comparison pages.
What if I can't find stock of 1431-16?
You can fill out our help required form which you can use to request a quote for 1431-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.