Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1430773001,
4-1191035-3 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Wire Color | Red, White, Blue |
---|---|
Jacket Color | Black |
Conductor Material | Tin-Coated Copper |
Shield Diameter | .179in, 4.54mm |
Conductor Configuration | Twisted Triple |
Number of Conductors | 3 |
Conductor Diameter | .056in, 1.42mm |
Wire Diameter | .071in, 1.8mm |
Overall Outside Diameter | .202in, 5.14mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Type | Spec 99M |
Product Type | Cable |
Cable Style | Round Braided Shielded, Jacketed |
Product Classification | Cable - Spec 99 and 100 |
Operating Temperature Range | -55 – 125°C |
Multi-Conductor Cables 99M1131-16-2/6/9-0 | Sager |
Where can I find additional details, specifications and documents for a 1430773001?
Additional datasheets, footprints and schematics for 1430773001 are listed on our Part Details page. You can also find images and similar parts to 1430773001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1430773001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1430773001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1430773001 fall under?
The 1430773001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 1430773001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1430773001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1430773001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1430773001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1430773001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1430773001 often in real-time on the comparison pages.
What if I can't find stock of 1430773001?
You can fill out our help required form which you can use to request a quote for 1430773001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.