1430666 Sensors & Transducers by Phoenix Contact

SENSOR CORD 12P M12 RCPT-FREE END 3M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$45.74


Distributor Starting From Stock
Logo for RS Americas RS Americas US$72.91
-
Buy Now
Logo for element14 element14 US$65.07
-
Buy Now
Logo for Sager Sager US$75.88
-
Buy Now
Logo for Farnell Farnell US$45.74
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A M12 Sensor Right Angle 12 Position Receptacle
Connector Type B Free End
Cable Length - Metric 3m
Cable Length - Imperial 9.8ft
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Cable & Connector 1430666 | RS
Sensor/Actuator cable | RS Americas
SENSOR CORD, 12P, M12 RCPT-FREE END, 3M | element14
Sensor Cables / Actuator Cables SAC-12P- 3,0- PUR/FR SCO | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1430666?

Additional datasheets, footprints and schematics for 1430666 are listed on our Part Details page. You can also find images and similar parts to 1430666 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1430666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1430666 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1430666 fall under?

The 1430666 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1430666 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1430666 you can contact the distributor directly for product support, shipping queries etc.

Is the 1430666 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1430666 have stock available?

Authorised distributors including RS, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 1430666.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1430666 often in real-time on the comparison pages.

What if I can't find stock of 1430666?

You can fill out our help required form which you can use to request a quote for 1430666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay