1430530 Sensors & Transducers by Phoenix Contact

SENSOR CORD 12P M12 PLUG-FREE END 1.5M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$34.50


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$34.50
3
Buy Now
Logo for element14 element14 US$50.29
3
Buy Now
Logo for Farnell Farnell US$35.02
3
Buy Now
Logo for RS Americas RS Americas US$53.52
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$68.37
-
Buy Now
Logo for Sager Sager US$60.26
-
Buy Now
Logo for Boersig Boersig -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A M12 Sensor Straight 12 Position Plug
Connector Type B Free End
Cable Length - Metric 1.5m
Cable Length - Imperial 4.92ft
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Sensor Cord, 12P M12 Plug-Free End, 1.5M | Newark Electronics
SENSOR CORD, 12P M12 PLUG-FREE END, 1.5M | element14
Cable & Connector 1430530 | RS
Cable assembly | RS Americas
Sensor/Actuator Cable, 30 VAC/DC, 1.5 A, Straight, Male | Carlton-Bates
Sensor Cables / Actuator Cables SAC-12P-MS/ 1,5-PUR SCO | Sager
SAC-12P-MS/ 1,5-PUR SCO | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1430530?

Additional datasheets, footprints and schematics for 1430530 are listed on our Part Details page. You can also find images and similar parts to 1430530 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1430530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1430530 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1430530 fall under?

The 1430530 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1430530 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1430530 you can contact the distributor directly for product support, shipping queries etc.

Is the 1430530 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1430530 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 1430530.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1430530 often in real-time on the comparison pages.

What if I can't find stock of 1430530?

You can fill out our help required form which you can use to request a quote for 1430530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay