Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now |
Accessory Type | Shorting Link / Pin |
---|---|
For Use With | 1 mm (0.040") Jacks & Sockets |
No. of Positions | 2Positions |
Pitch Spacing | 10.2mm |
Product Range | - |
Shorting Pin, 2Way, 10.2Mm | Newark Electronics |
Micro Pins, Uninsulated, Shorting Pin,.04",.4" Wide, Brass, Gold Plate | Keystone Electronics 1430-4 | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB PIN | Sager |
Where can I find additional details, specifications and documents for a 1430-4?
Additional datasheets, footprints and schematics for 1430-4 are listed on our Part Details page. You can also find images and similar parts to 1430-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1430-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1430-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1430-4 fall under?
The 1430-4 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1430-4 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1430-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1430-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1430-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1430-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1430-4 often in real-time on the comparison pages.
What if I can't find stock of 1430-4?
You can fill out our help required form which you can use to request a quote for 1430-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.