Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.03
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 9.221mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Colour | Gray |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 1430 NeoPixel Shield for Arduino 40 Addressable RGB LEDs | Rapid Electronics |
Adafruit NeoPixel Shield for Arduino - 40 RGB LED Pixel Matrix | Adafruit Industries 1430 | RS Americas |
Adafruit Adafruit NeoPixel Shield for Arduino LED Pixel Matrix | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 9.221mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Colour | Gray |
RoHS Compliant | Yes |
Tubing, Split Loom, 9.221Mm, Grey, 100Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 1430?
Additional datasheets, footprints and schematics for 1430 are listed on our Part Details page. You can also find images and similar parts to 1430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1430 fall under?
The 1430 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1430 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1430 you can contact the distributor directly for product support, shipping queries etc.
Is the 1430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1430 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 1430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1430 often in real-time on the comparison pages.
What if I can't find stock of 1430?
You can fill out our help required form which you can use to request a quote for 1430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.