143-A Heat Sinks by Wakefiled Thermal Solutions

COMPRESSION MOUNTING CLAMP SEMICONDUCTOR

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
15 units
Buy Now
Logo for element14 element14
15 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fixing Type Compression Mounting Clamp
For Use With Semiconductors to 2.25" (57.2mm) Diameter
External Length 127.8mm
External Width 21.1mm
Product Range -

Alternative Descriptions

Compression Mounting Clamp, Semiconductor | Newark Electronics
COMPRESSION MOUNTING CLAMP, SEMICONDUCTOR | Farnell
Heat Sinks Compression Mounting Clamp Assemblies for Semis to 88.9mm dia., 33.0mm to 45.7mm | Sager

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 143-A?

Additional datasheets, footprints and schematics for 143-A are listed on our Part Details page. You can also find images and similar parts to 143-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 143-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 143-A fall under?

The 143-A is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.

Can I view similar or alternative parts?

You can view similar parts to 143-A when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 143-A you can contact the distributor directly for product support, shipping queries etc.

Is the 143-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 143-A have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Sager and Mouser Electronics have stock available or on a lead time for 143-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 143-A often in real-time on the comparison pages.

What if I can't find stock of 143-A?

You can fill out our help required form which you can use to request a quote for 143-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay