Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 1.6mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | 10mm |
Overall Length | 48mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Drill Bit Type | Taper Shank |
Drill Point Diameter | 1.6mm |
External Diameter | 1.6mm |
Material | HSS |
Shank Dia | 2.4mm |
Hss Drill Bit, 10Mm, 0.062" | Newark Electronics |
Where can I find additional details, specifications and documents for a 143-0061?
Additional datasheets, footprints and schematics for 143-0061 are listed on our Part Details page. You can also find images and similar parts to 143-0061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 143-0061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143-0061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 143-0061 fall under?
The 143-0061 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to 143-0061 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 143-0061 you can contact the distributor directly for product support, shipping queries etc.
Is the 143-0061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 143-0061 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 143-0061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 143-0061 often in real-time on the comparison pages.
What if I can't find stock of 143-0061?
You can fill out our help required form which you can use to request a quote for 143-0061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.