Application Sub Type | Wireless Power Monitor |
---|---|
RoHS Compliant | Yes |
Thread Size - Imperial | 1 |
---|---|
Material | Steel |
Thickness | 0.203" |
Accessory Type | Locknut |
Conduit Fitting Type | Lock Nut |
RoHS Compliant | Yes |
Cable Gland Locknut, Steel, 1" | Newark Electronics |
Where can I find additional details, specifications and documents for a 143?
Additional datasheets, footprints and schematics for 143 are listed on our Part Details page. You can also find images and similar parts to 143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 143 fall under?
The 143 is listed under Development Boards, Evaluation Tools > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 143 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 143 you can contact the distributor directly for product support, shipping queries etc.
Is the 143 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 143 have stock available?
Authorised distributors including RS Americas, RS, Carlton-Bates, Conrad and Farnell have stock available or on a lead time for 143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 143 often in real-time on the comparison pages.
What if I can't find stock of 143?
You can fill out our help required form which you can use to request a quote for 143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.