Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Plug 8 Way |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Metz Connect Cordset, M12 Plug - Bare End, 8 Conductors, 5m, IPX5 / IPX7 / IP6X, Green | Distrelec |
Sensor Cable, Ethernet, M12 Plug, 8 Way, Free Ends, 5 M, 196.85 " Rohs Compliant: Yes |Metz Connect 142M2X10050 | Newark Electronics |
SENSOR CABLE, M12 PLUG 8POS-FREE END, 5M | element14 |
Where can I find additional details, specifications and documents for a 142M2X10050?
Additional datasheets, footprints and schematics for 142M2X10050 are listed on our Part Details page. You can also find images and similar parts to 142M2X10050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142M2X10050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142M2X10050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142M2X10050 fall under?
The 142M2X10050 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 142M2X10050 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142M2X10050 you can contact the distributor directly for product support, shipping queries etc.
Is the 142M2X10050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142M2X10050 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 142M2X10050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142M2X10050 often in real-time on the comparison pages.
What if I can't find stock of 142M2X10050?
You can fill out our help required form which you can use to request a quote for 142M2X10050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.