Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.15
|
No stock
|
Buy Now | |
RS Americas
from US$4.03
|
58
in stock
|
Buy Now | |
Heilind Electronics
from US$4.97
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.97
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
-
|
Buy Now | |
element14
from US$4.08
|
-
|
Buy Now | |
Sager
from US$4.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 0.141" |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Plastic Body |
Product Range | - |
Connector Type | Phone |
Conn AV Phone Jack Sz 0.141" Pnl Mnt Insulated Tini-D-Jax Plastic | Switchcraft 142AX | RS Americas |
MOLDED TINI JAX ROHS | Heilind Electronics |
Connector, Phone Audio, Jack, 2 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION | element14 |
Phone Connectors 2C 3.5MM ENCLOSED | Sager |
Conn Phone Jack F 3 Solder ST Thru-Hole 3 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 142AX?
Additional datasheets, footprints and schematics for 142AX are listed on our Part Details page. You can also find images and similar parts to 142AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142AX fall under?
The 142AX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 142AX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142AX you can contact the distributor directly for product support, shipping queries etc.
Is the 142AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142AX have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 142AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142AX often in real-time on the comparison pages.
What if I can't find stock of 142AX?
You can fill out our help required form which you can use to request a quote for 142AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.