Status: | Unknown |
---|---|
Series: | 1551 Series |
RoHS: | Unknown |
Accessory Type | Key Ring Kit |
---|---|
For Use With | Miniature Handheld Plastic Enclosures |
Product Range | 1551 Series |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 19mm |
Material | ABS |
Hardware: Key Ring Kit Rohs Compliant: Yes |Hammond 1427KR | Newark Electronics |
KEY RING KIT, 1551 SERIES | element14 |
KIT KEY RING FOR 1551 SERIES | Hammond Manufacturing 1427KR | RS Americas |
Ring Kit, 19 mm External Diameter ABS | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1427KR?
Additional datasheets, footprints and schematics for 1427KR are listed on our Part Details page. You can also find images and similar parts to 1427KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1427KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1427KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1427KR fall under?
The 1427KR is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1427KR when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1427KR you can contact the distributor directly for product support, shipping queries etc.
Is the 1427KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1427KR have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1427KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1427KR often in real-time on the comparison pages.
What if I can't find stock of 1427KR?
You can fill out our help required form which you can use to request a quote for 1427KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.