Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Transparent |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Cartridge |
Volume | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Adhesive Applications | Bonding General Purpose |
Capacity | 50ml |
Cure Speed | 1 Min |
Cure Time Max | 2h |
Cure Time Min | 45s |
Full Strength Cure Time | 2h |
Mix Ratio | 1 |
Mix Ratio by Volume | 1 |
Shelf Life | 1Yr |
Viscosity | 70 000cPs |
Working Time | 45s |
Accessory Type | Blanking Cover |
---|---|
For Use With | Bulgin PX0591 & PX0592 Power Entry Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Connector Blanking Cover For Power Entry Inlets and Outlets | Avnet Abacus |
Blanking Cover, Nylon, Pwr Entry Conn | Newark Electronics |
Power Entry Modules, AC, BLANKING COVER | Bulgin 14277 | RS Americas |
Where can I find additional details, specifications and documents for a 14277?
Additional datasheets, footprints and schematics for 14277 are listed on our Part Details page. You can also find images and similar parts to 14277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14277 fall under?
The 14277 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 14277 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14277 you can contact the distributor directly for product support, shipping queries etc.
Is the 14277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14277 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 14277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14277 often in real-time on the comparison pages.
What if I can't find stock of 14277?
You can fill out our help required form which you can use to request a quote for 14277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.