Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Tab Length | 1.05in, 26.6mm |
Wire Size Search | 17AWG, 3mm², 2mm², 12AWG, 1.3mm², 16AWG, 14AWG, 1.5mm², 2.5mm², 13AWG, 15AWG, 1mm², 1.25mm² |
Wire Size | 17 – 12AWG, 1 – 3mm² |
Wire Insulation Diameter | 1.9 – 3.3mm, .075 – .129in |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 2750 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Automotive Connectors Mic Iv Cosi Contact |Amp Te Connectivity 142755-1 | Newark Electronics |
Crimp Terminal 12-17AWG Tab Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 142755-1?
Additional datasheets, footprints and schematics for 142755-1 are listed on our Part Details page. You can also find images and similar parts to 142755-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142755-1 fall under?
The 142755-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142755-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142755-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142755-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142755-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Power and Signal Group have stock available or on a lead time for 142755-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142755-1 often in real-time on the comparison pages.
What if I can't find stock of 142755-1?
You can fill out our help required form which you can use to request a quote for 142755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.