1426S Hammond Manufacturing Parts by Hammond Manufacturing

ENCLOSURE INSTRUMENT STEEL WHITE/BLK

Status: Unknown
Series: 1426 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.34

Distributor Stock
Logo for Farnell
Farnell
from US$70.32
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.79
5
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$69.51
3
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$55.34
1
in stock
Buy Now
Logo for RS
RS
from US$71.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$77.12
-
Buy Now

Specifications

Enclosure Type Instrument
Enclosure Material Steel
External Height - Metric 101.6mm
External Width - Metric 302.41mm
External Depth - Metric 152.4mm
IP Rating IP32
Body Colour Black White
NEMA Rating -
External Height - Imperial 4"
External Width - Imperial 11.906"
External Depth - Imperial 6"
Product Range 1426 Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 6"
Depth - Metric 152.4mm
Height - Imperial 4"
Height - Metric 101.6mm
Length / Width - Imperial 12"
Length / Width - Metric 304.8mm

Alternative Descriptions

Enclosure, Instrument, Steel, White/Blk | Newark Electronics
Enclosure: with panel | Transfer Multisort Elektronik
ENCLOSURE, INSTRUMENT, STEEL, WHITE/BLK | Farnell
Metal Instrument Case | RS
Enclosure, Cabinet, Desktop, Steel, Off White, 12x6x4 In, Vented, 1426 Series | Hammond Manufacturing 1426S | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1426S?

Additional datasheets, footprints and schematics for 1426S are listed on our Part Details page. You can also find images and similar parts to 1426S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1426S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1426S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1426S fall under?

The 1426S is listed under Hammond Manufacturing Parts.

Can I view similar or alternative parts?

You can view similar parts to 1426S when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1426S you can contact the distributor directly for product support, shipping queries etc.

Is the 1426S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1426S have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, Farnell and RS have stock available or on a lead time for 1426S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1426S often in real-time on the comparison pages.

What if I can't find stock of 1426S?

You can fill out our help required form which you can use to request a quote for 1426S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay