Status: | Unknown |
---|---|
Series: | 1426 Series |
RoHS: | Unknown |
Prices starting from US$5.45
Enclosure Type | Instrument |
---|---|
Enclosure Material | Steel |
External Height - Metric | 139.7mm |
External Width - Metric | 279.4mm |
External Depth - Metric | 298.45mm |
IP Rating | IP32 |
Body Colour | Black Blue |
NEMA Rating | - |
External Height - Imperial | 5.5" |
External Width - Imperial | 11" |
External Depth - Imperial | 11.75" |
Product Range | 1426 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 11.8" |
Depth - Metric | 298.5mm |
Height - Imperial | 5.5" |
Height - Metric | 139.7mm |
Length / Width - Imperial | 11" |
Length / Width - Metric | 279.4mm |
Enclosure, Instrument, Steel, Blue | Newark Electronics |
Metal Instrument Case | RS |
enclosure-20 gauge steel blue with black front panel, Rear panel&bottom is vented | Hammond Manufacturing 1426Q-B | RS Americas |
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE | element14 |
Where can I find additional details, specifications and documents for a 1426Q-B?
Additional datasheets, footprints and schematics for 1426Q-B are listed on our Part Details page. You can also find images and similar parts to 1426Q-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1426Q-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1426Q-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1426Q-B fall under?
The 1426Q-B is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1426Q-B when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1426Q-B you can contact the distributor directly for product support, shipping queries etc.
Is the 1426Q-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1426Q-B have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS, RS Americas and element14 have stock available or on a lead time for 1426Q-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1426Q-B often in real-time on the comparison pages.
What if I can't find stock of 1426Q-B?
You can fill out our help required form which you can use to request a quote for 1426Q-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.