Adhesive Type | Epoxy |
---|---|
Adhesive Colour | Transparent |
Cure | Room Temperature |
Tensile Strength | 15.5MPa |
Dispensing Method | Cartridge |
Volume | 50ml |
Weight | - |
Product Range | - |
SVHC | 4-Nonylphenol branched and linear (15-Jun-2015) |
Adhesive Applications | Bonding General Purpose |
Coating Coverage | 15.18cm² |
Cure Time Max | 2h |
Cure Time Min | 8min |
Dielectric Strength | 600V/m |
Full Strength Cure Time | 12h |
Fully Hardened | 83D |
Mix Ratio | 1 |
Operating Temperature Max | 93°C |
Operating Temperature Min | -40°C |
Shear Strength | 15.5N/mm² |
Shelf Life | 3Yr |
Tensile Shear | 15.5psi |
Viscosity | 8000cPs |
Volume Specific | 909 |
Working Time | 12min |
2-Ton(R) standard epoxy adhesive,50ml | RS |
Where can I find additional details, specifications and documents for a 14260?
Additional datasheets, footprints and schematics for 14260 are listed on our Part Details page. You can also find images and similar parts to 14260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14260 fall under?
The 14260 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 14260 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14260 you can contact the distributor directly for product support, shipping queries etc.
Is the 14260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14260 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and Farnell have stock available or on a lead time for 14260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14260 often in real-time on the comparison pages.
What if I can't find stock of 14260?
You can fill out our help required form which you can use to request a quote for 14260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.