Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$136.67
|
No stock
|
Buy Now | |
Distrelec
from US$9.80
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
50
in stock
|
Buy Now | |
element14
from US$6.34
|
50
in stock
|
Buy Now | |
Farnell
from US$6.45
|
50
in stock
|
Buy Now | |
Conrad
from US$111.70
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$7.89
|
-
|
Buy Now | |
RS Americas
from US$5.95
|
-
|
Buy Now | |
Jameco Electronics
from US$5.95
|
-
|
Buy Now |
LED Color | Red Green Blue |
---|---|
Wavelength / Colour | - |
Luminous Flux / Colour | - |
No. of LEDs | 8LEDs |
Power Module Configuration | LED Strip |
Supply Voltage | 5.3V |
Forward Voltage @ Test | - |
Power Rating | - |
MSL | - |
Adafruit NeoPixel Stick 8 RGB LED | Distrelec |
Led Module Type:Board + Led | Newark Electronics |
LED Module Type: Board + LED | Farnell |
Adafruit 1426 NeoPixel Stick with 8 Addressable RGB LEDs | Rapid Electronics |
NeoPixel Stick - 8 x WS2812 5050 RGB LED with Integrated Drivers | Adafruit Industries 1426 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
Case Color | Black |
External Height - Imperial | 16.4" |
External Height - Metric | 416mm |
External Width - Imperial | 12.3" |
External Width - Metric | 311.2mm |
External Depth - Imperial | 7.5" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1426?
Additional datasheets, footprints and schematics for 1426 are listed on our Part Details page. You can also find images and similar parts to 1426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1426 fall under?
The 1426 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 1426 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1426 you can contact the distributor directly for product support, shipping queries etc.
Is the 1426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1426 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1426 often in real-time on the comparison pages.
What if I can't find stock of 1426?
You can fill out our help required form which you can use to request a quote for 1426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.