For Use With | 1564 REFK RCSC and RS Series Cabinet Racks |
---|---|
Carrying Capacity | 400lb |
Wheel Diameter | 2.37" |
Product Range | - |
Height | 2.75" |
Caster Set, Rack, 2.75 in., 2.37 in., Nylon (Wheel), Zinc (Axles and Hoods) | Hammond Manufacturing 1425P | RS Americas |
Caster, 400Lb, 2.37In, Ball Bearing | Newark Electronics |
Where can I find additional details, specifications and documents for a 1425P?
Additional datasheets, footprints and schematics for 1425P are listed on our Part Details page. You can also find images and similar parts to 1425P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1425P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1425P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1425P fall under?
The 1425P is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1425P when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1425P you can contact the distributor directly for product support, shipping queries etc.
Is the 1425P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1425P have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 1425P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1425P often in real-time on the comparison pages.
What if I can't find stock of 1425P?
You can fill out our help required form which you can use to request a quote for 1425P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.