Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
For Use With | C2RR Series Racks |
---|---|
Carrying Capacity | 360lb |
Wheel Diameter | 3" |
Product Range | - |
Caster, 360Lb, 3In, Ball Bearing | Newark Electronics |
Where can I find additional details, specifications and documents for a 1425B?
Additional datasheets, footprints and schematics for 1425B are listed on our Part Details page. You can also find images and similar parts to 1425B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1425B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1425B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1425B fall under?
The 1425B is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1425B when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1425B you can contact the distributor directly for product support, shipping queries etc.
Is the 1425B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1425B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1425B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1425B often in real-time on the comparison pages.
What if I can't find stock of 1425B?
You can fill out our help required form which you can use to request a quote for 1425B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.