Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.71
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$12.67
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | Amber |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Cartridge |
Volume | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Adhesive Applications | Bonding General Purpose |
Cure Speed | 60 mins |
Cure Time | 12h |
Cure Time Min | 3min |
Dielectric Strength | 490V/m |
Full Strength Cure Time | 12h |
Fully Hardened | 85d |
Mix Ratio | 1 |
Operating Temperature Max | 93°C |
Operating Temperature Min | -40°C |
Shelf Life | 3Yr |
Storage Temperature Max | 22°C |
Viscosity | 10 000cPs |
Where can I find additional details, specifications and documents for a 14251?
Additional datasheets, footprints and schematics for 14251 are listed on our Part Details page. You can also find images and similar parts to 14251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14251 fall under?
The 14251 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 14251 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14251 you can contact the distributor directly for product support, shipping queries etc.
Is the 14251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14251 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 14251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14251 often in real-time on the comparison pages.
What if I can't find stock of 14251?
You can fill out our help required form which you can use to request a quote for 14251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.