1425075092 Industrial Automation & Control Gear by Tecsis

PRESSURE GAUGE 50MM 10BAR

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$13.66


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Thread Size - Metric -
Operating Pressure Max 10bar
Operating Temperature Min -40°C
Operating Temperature Max 60°C
Product Range -
SVHC No SVHC (15-Jan-2019)
External Diameter 50mm
External Length / Height 47.5mm
Operating Pressure Range 0bar to 10bar
Operating Temperature Range -40°C to +60°C
Thread Size G 1/4A

Alternative Descriptions

PRESSURE GAUGE, 50MM, 10BAR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1425075092?

Additional datasheets, footprints and schematics for 1425075092 are listed on our Part Details page. You can also find images and similar parts to 1425075092 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1425075092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1425075092 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1425075092 fall under?

The 1425075092 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 1425075092 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1425075092 you can contact the distributor directly for product support, shipping queries etc.

Is the 1425075092 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1425075092 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 1425075092.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1425075092 often in real-time on the comparison pages.

What if I can't find stock of 1425075092?

You can fill out our help required form which you can use to request a quote for 1425075092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay