Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Base Type | Transportation Base |
---|---|
Base Material | - |
Base Color | Black |
For Use With | DNRR_HD Series Cabinet Racks |
External Depth - Metric | 711mm |
External Width - Metric | 546mm |
External Height - Metric | 87mm |
Product Range | - |
Dolly | Newark Electronics |
dolly - light duty black dolly for 19" relay racks | Hammond Manufacturing 1424T | RS Americas |
Where can I find additional details, specifications and documents for a 1424T?
Additional datasheets, footprints and schematics for 1424T are listed on our Part Details page. You can also find images and similar parts to 1424T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424T fall under?
The 1424T is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1424T when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424T you can contact the distributor directly for product support, shipping queries etc.
Is the 1424T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424T have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1424T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424T often in real-time on the comparison pages.
What if I can't find stock of 1424T?
You can fill out our help required form which you can use to request a quote for 1424T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.