1424658 Sensors & Transducers by Phoenix Contact

SENSOR CONNECTOR M12 PLUG 5POS CABLE

Status: Unknown
Series: M12 Push-In
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.48

Distributor Stock
Logo for RS
RS
from US$24.01
68
in stock
Buy Now
Logo for element14
element14
from US$20.50
1,736
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.40
922
in stock
Buy Now
Logo for Farnell
Farnell
from US$23.52
760
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$23.89
125
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$24.40
15
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$19.48
-
Buy Now
Logo for Sager
Sager
from US$28.27
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Product Range M12 Push-In
Sensor Connector Size M12
Gender Plug
No. of Contacts 5Contacts
Sensor Contact Type Push In Pin
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP65 IP67
Connector Coding A Coded
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body Zinc Alloy Body
Contact Material Bronze
Contact Plating Gold
Current Rating 4A
Voltage Rating 60VDC
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE | element14
Sensor Connector, M12, Plug, 5Pos, Cable | Newark Electronics
Circular M12 Plug, A Code, 5 Position, Push In, 4A, IP65, IP67, SPEEDCON Series | Phoenix Contact 1424658 | RS Americas
M12,5P,Sh.Plug,SPEEDCON,A-coded,Push-in | RS
Phoenix Contact Straight Cable, M12, Plug, Straight, Poles - 5, Push-In, Cable Mount | Distrelec
SACC-M12MS-5PL SH | TTI Europe
Circular Metric Connectors SACC-M12MS-5PL SH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1424658?

Additional datasheets, footprints and schematics for 1424658 are listed on our Part Details page. You can also find images and similar parts to 1424658 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1424658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424658 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1424658 fall under?

The 1424658 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1424658 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1424658 you can contact the distributor directly for product support, shipping queries etc.

Is the 1424658 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1424658 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for 1424658.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1424658 often in real-time on the comparison pages.

What if I can't find stock of 1424658?

You can fill out our help required form which you can use to request a quote for 1424658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay