1424655 Part Information

Details for 1424655 by Phoenix Contact

Electronic & Electrical Components>Sensors & Transducers>Sensors

Featured Distributor

Farnell
Farnell

1424655

Buy Now
Pricing
BreakPrice
18.9700
108.7500
258.0000
1007.7200
2507.5500
5007.5200
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: Phoenix Contact

Part Downloads

Part Specifications

Product Range M12 Push-In
Sensor Connector Size M12
Gender Receptacle
No. of Contacts 4Contacts
Sensor Contact Type Push In Socket
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP65 IP67
Connector Coding A Coded
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
Contact Material Bronze
Contact Plating Gold
Current Rating 4A
Voltage Rating 250V
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1424655?

Additional datasheets, footprints and schematics for 1424655 are listed in our Part Details tab. You can also find the 1424655 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1424655 in the Pricing & Inventory tab next to part details. You can view 1424655 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1424655 fall under?

The 1424655 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1424655 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1424655 you can contact the distributor directly for product support, shipping queries etc.

Is the 1424655 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1424655 have stock available?

There is no stock from authorised distributors for 1424655.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1424655 often in real-time on the comparison pages.

What if I can't find stock of 1424655?

You can fill out our help required form which you can use to request a quote for 1424655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1424655

Loading...
Loading Results for 1424655
We use cookies to improve your experience. See our privacy policy.
Okay