Status: | Unknown |
---|---|
Series: | M12 Push-In |
RoHS: | Unknown |
Prices starting from US$12.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.82
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$16.71
|
911
in stock
|
Buy Now | |
RS Americas
from US$12.67
|
853
in stock
|
Buy Now | |
element14
from US$13.70
|
819
in stock
|
Buy Now | |
Farnell
from US$13.25
|
819
in stock
|
Buy Now | |
Carlton-Bates
from US$17.77
|
95
in stock
|
Buy Now | |
Distrelec
from US$14.37
|
36
in stock
|
Buy Now | |
TTI Europe
from US$12.97
|
-
|
Buy Now | |
Sager
from US$12.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | M12 Push-In |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Push In Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60VDC |
SVHC | No SVHC (15-Jan-2019) |
Sensor Connector, M12, Plug, 5Pos, Cable | Newark Electronics |
Circular M12 Plug, A Code, 5 Position, Push In, 4A, IP65, IP67, SPEEDCON Series | Phoenix Contact 1424649 | RS Americas |
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE | element14 |
Circular Connector, 5 Pos, Plug, Cable, 4 A | Carlton-Bates |
Phoenix Contact Circular Connector, M12, Plug, Straight, Poles - 5, Push-In, Cable Mount | Distrelec |
M12,5P,Plug,SPEEDCON,A-coded,Push-in | RS |
SACC-M12MS-5PL M | TTI Europe |
Circular Metric Connectors SACC-M12MS-5PL M | Sager |
Where can I find additional details, specifications and documents for a 1424649?
Additional datasheets, footprints and schematics for 1424649 are listed on our Part Details page. You can also find images and similar parts to 1424649 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424649 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424649 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424649 fall under?
The 1424649 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1424649 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424649 you can contact the distributor directly for product support, shipping queries etc.
Is the 1424649 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424649 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for 1424649.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424649 often in real-time on the comparison pages.
What if I can't find stock of 1424649?
You can fill out our help required form which you can use to request a quote for 1424649 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.