1423717-2 Relays by TE Connectivity

SSC22FPA=RLY,OFF,2P,48VAC/48VD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Multiple Timing Ranges Without
Type of Control Knob
Contact Arrangement 2 Form C, DPDT, 2 C/O
Contact Current Rating 10A@120VACA
Timing Range (Off-Time) 6 – 600seconds
Input Voltage 48VDC, 48VAC
Actuating System AC/DC
Mounting Type Socket
Mode of Operation Off-Delay
Magnetic Blow-Out Device Without
Relay Type Time Delay
Product Category Electromechanical Relays
Product Type Relay
Termination Type 11-Pin Octal Type Plug

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423717-2?

Additional datasheets, footprints and schematics for 1423717-2 are listed on our Part Details page. You can also find images and similar parts to 1423717-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423717-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423717-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423717-2 fall under?

The 1423717-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.

Can I view similar or alternative parts?

You can view similar parts to 1423717-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423717-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423717-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1423717-2 have stock available?

There is no stock from authorised distributors for 1423717-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423717-2 often in real-time on the comparison pages.

What if I can't find stock of 1423717-2?

You can fill out our help required form which you can use to request a quote for 1423717-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay