1423695-4 Circuit Breakers by TE Connectivity

W58-XC1A4A-16=CKTBKR,THERM,PB,

Status: Active
Series: -
RoHS: Unknown
Aliases: 1423695-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.02

Distributor Stock
Logo for Farnell
Farnell
from US$5.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.67
74
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.93
74
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.23
74
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.41
74
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.02
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.85
-
Buy Now
Logo for Sager
Sager
from US$4.55
-
Buy Now

Specifications

Button Color White with Black Rate Marking, Red Trip Band
Circuit Function Series Trip
Earthing Switch Without
Panel Cutout .44 – .45 (Diameter)in
Trip Time at 200% 6 – 30seconds
Pole Configuration 1
Voltage Rating DC 50VDC
Voltage Rating AC 250VAC
Interrupt Capacity 2000A @ 50VDC or 1000A @ 250VAC
Current Rating 16A
Mounting Options Knurled Nut/Hex Nut
Mounting Bushing 7/16 x .5 [12.7mm] Long
Mounting Type Panel Mount
Mounting Hardware Packaging Assembled to Bushing
Product Type Circuit Breaker
Circuit Breaker Type Thermal
Illuminated No
Illumination Type No Light
Actuator Type Push to Reset
Termination Type 6.35 [.25] Straight Quick Connect Tab

Alternative Descriptions

Circuit Breakers W58-Xc1A4A-16=Cktbkr Therm Pb |Amp Te Connectivity 1423695-4 | Newark Electronics
Circuit Breakers W58-XC1A4A-16=CKTBKR THERM PB | Rapid Electronics
TE Connectivity - AMP Circuit Breaker W58-XC1A4A-16 | Distrelec
Circuit Breaker Thermal 1Pole 16A 250VAC/50VDC | Avnet America
W58-XC1A4A-16 CIRCUIT BREAKER | TTI Europe
Circuit Breakers 16A Push to Reset 6.35 Strt Quick Conn | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423695-4?

Additional datasheets, footprints and schematics for 1423695-4 are listed on our Part Details page. You can also find images and similar parts to 1423695-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423695-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423695-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423695-4 fall under?

The 1423695-4 is listed under Relays, Contactors & Switches > Circuit Breakers.

Can I view similar or alternative parts?

You can view similar parts to 1423695-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423695-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423695-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1423695-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1423695-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423695-4 often in real-time on the comparison pages.

What if I can't find stock of 1423695-4?

You can fill out our help required form which you can use to request a quote for 1423695-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay