Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423674-9 |
Prices starting from US$1.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
element14 | US$2.76 |
1,233
|
Buy Now | |
Farnell | US$3.19 |
1,233
|
Buy Now | |
Heilind Electronics | US$3.14 |
750
|
Buy Now | |
Heilind Electronics Asia | US$3.14 |
250
|
Buy Now | |
Transfer Multisort Elektronik | US$4.65 |
120
|
Buy Now | |
RS | US$4.57 |
28
|
Buy Now | |
Avnet America | US$2.34 |
-
|
Buy Now | |
TTI Europe | US$2.33 |
-
|
Buy Now | |
Sager | US$1.95 |
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Panel Cutout | 11.2 x 10.01mm, .441 x .394in |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 5 – 30seconds |
Pole Configuration | 1 |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Current Rating | 20A |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Mounting Options | Knurled Nut/Hex Nut |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
CIRCUIT BREAKER, 20A | element14 |
W54-XB1A4A10-20=CKTBKR,THERM,P | Heilind Electronics |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Circuit Breaker W54 25A Panel 1 | RS |
Circuit Breaker Thermal 1Pole 20A 250VAC | Avnet America |
W54-XB1A4A10-20 CIRCUIT BREAKR | TTI Europe |
Circuit Breakers W54-XB1A4A10-20 CIRCUIT BREAKR | Sager |
Where can I find additional details, specifications and documents for a 1423674-9?
Additional datasheets, footprints and schematics for 1423674-9 are listed on our Part Details page. You can also find images and similar parts to 1423674-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423674-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423674-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423674-9 fall under?
The 1423674-9 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1423674-9 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423674-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423674-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423674-9 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 1423674-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423674-9 often in real-time on the comparison pages.
What if I can't find stock of 1423674-9?
You can fill out our help required form which you can use to request a quote for 1423674-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.