Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423674-8 |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.93
|
3,872
in stock
|
Buy Now | |
Rapid Electronics
from US$4.09
|
3,872
in stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
3,872
in stock
|
Buy Now | |
element14
from US$2.89
|
3,643
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
1,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.32
|
191
in stock
|
Buy Now | |
RS
from US$3.80
|
24
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$3.10
|
-
|
Buy Now | |
Distrelec
from US$4.28
|
-
|
Buy Now | |
TTI Europe
from US$2.33
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now | |
Farnell
from US$5.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Panel Cutout | 11.2 x 10.01mm, .441 x .394in |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 5 – 30seconds |
Pole Configuration | 1 |
Current Rating | 15A |
Voltage Rating AC | 250VAC |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Mounting Options | Knurled Nut/Hex Nut |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers 15A Push To Reset |Amp Te Connectivity 1423674-8 | Newark Electronics |
Circuit Breakers 15A PUSH TO RESET | Rapid Electronics |
CIRCUIT BREAKER, 15A | element14 |
Circuit Breaker Thermal 1Pole 15A 250VAC | Avnet America |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Circuit Breaker Panel W54 Push t | RS |
W54 Series 1 Poles 15 A Push to Reset Thermal Circuit Breaker | Future Electronics |
TE Connectivity - Potter & Brumfield Thermal Circuit Breaker, 15A, | Distrelec |
W54-XB1A4A10-15 CIRCUIT BREAKR | TTI Europe |
Circuit Breakers W54-XB1A4A10-15 CIRCUIT BREAKR | Sager |
Thermal Circuit Breaker, W54, 15 A, 1 Pole, 250 VAC, Panel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1423674-8?
Additional datasheets, footprints and schematics for 1423674-8 are listed on our Part Details page. You can also find images and similar parts to 1423674-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423674-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423674-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423674-8 fall under?
The 1423674-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1423674-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423674-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423674-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423674-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Avnet America have stock available or on a lead time for 1423674-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423674-8 often in real-time on the comparison pages.
What if I can't find stock of 1423674-8?
You can fill out our help required form which you can use to request a quote for 1423674-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.