Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423674-6 |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.41
|
1,540
in stock
|
Buy Now | |
element14
from US$4.47
|
1,540
in stock
|
Buy Now | |
Sager
from US$2.52
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.53
|
64
in stock
|
Buy Now | |
RS
from US$5.12
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$4.68
|
3
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
-
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
Distrelec
from US$3.90
|
-
|
Buy Now | |
TTI Europe
from US$2.41
|
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Panel Cutout | 11.2 x 10.01mm, .441 x .394in |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 5 – 30seconds |
Pole Configuration | 1 |
Voltage Rating AC | 250VAC |
Current Rating | 10A |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Knurled Nut/Hex Nut |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant: Yes |Potter&brumfield Te Connectivity 1423674-6 | Newark Electronics |
THERMAL CKT BREAKER, 1P, 10A/250V, PANEL | element14 |
Circuit Breakers W54-XB1A4A10-10 CIRCUIT BREAKR | Sager |
W54-XB1A4A10-10 CKTBKR,THERM,P | Heilind Electronics |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Circuit Breaker, Push to reset P | RS |
Circuit Breaker Thermal 1Pole 10A 250VAC | Avnet America |
TE Connectivity - AMP Circuit Breaker W54-XB1A4A10-10 | Distrelec |
W54-XB1A4A10-10 CIRCUIT BREAKR | TTI Europe |
Where can I find additional details, specifications and documents for a 1423674-6?
Additional datasheets, footprints and schematics for 1423674-6 are listed on our Part Details page. You can also find images and similar parts to 1423674-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423674-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423674-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423674-6 fall under?
The 1423674-6 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1423674-6 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423674-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423674-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423674-6 have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1423674-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423674-6 often in real-time on the comparison pages.
What if I can't find stock of 1423674-6?
You can fill out our help required form which you can use to request a quote for 1423674-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.