1423673-8 Circuit Breakers by TE Connectivity

W51-A122B1-5=CKTBKR,THERM,ROCK

Status: Active
Series: -
RoHS: Unknown
Aliases: 1423673-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.73

Distributor Stock
Logo for Farnell
Farnell
from US$3.13
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.75
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.73
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.76
-
Buy Now

Specifications

Rocker Color Red (Translucent)
Earthing Switch Without
Panel Cutout 28.5 x 13.5mm, 1.122 x .531in
Circuit Function Trip-Free - Switchable
Pole Configuration 1
Trip Time at 200% 4 – 40seconds
Panel Thickness .03 – .118in, .75 – 3mm
Voltage Rating DC 50VDC
Voltage Rating AC 125VAC
Current Rating 5A
Interrupt Capacity 1000A @ 250VAC/50VDC
RESET/OFF Marking RESET/OFF Printed
Stamped Marking Type RESET/OFF Printed
Mounting Options Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout
Mounting Type Panel Mount
Actuator Type Rocker
Circuit Breaker Type Thermal
Circuit Breaker Style Angular Button
Product Type Circuit Breaker
Illuminated Yes
Termination Type 6.35 [.25] Straight Quick Connect Tab

Alternative Descriptions

1 Position 15 A Thermal Rocker Panel Mount Circuit Breaker | Future Electronics
Circuit Breaker Thermal 1Pole 5A 250VAC | Avnet America
W51-A122B1-5 CIRCUIT BREAKER | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423673-8?

Additional datasheets, footprints and schematics for 1423673-8 are listed on our Part Details page. You can also find images and similar parts to 1423673-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423673-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423673-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423673-8 fall under?

The 1423673-8 is listed under Relays, Contactors & Switches > Circuit Breakers.

Can I view similar or alternative parts?

You can view similar parts to 1423673-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423673-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423673-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1423673-8 have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 1423673-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423673-8 often in real-time on the comparison pages.

What if I can't find stock of 1423673-8?

You can fill out our help required form which you can use to request a quote for 1423673-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay