Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
For Use With | Phoenix Contact Circular Connectors |
Contact Plating | Nickel Plated Contacts |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
Crimp contact | RS Americas |
Circular Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 22-18AWG, CRIMP | element14 |
Standard Circular Contacts CC1 0-TS-1 00M AU | Sager |
Where can I find additional details, specifications and documents for a 1423645?
Additional datasheets, footprints and schematics for 1423645 are listed on our Part Details page. You can also find images and similar parts to 1423645 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423645 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423645 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423645 fall under?
The 1423645 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 1423645 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423645 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423645 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423645 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 1423645.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423645 often in real-time on the comparison pages.
What if I can't find stock of 1423645?
You can fill out our help required form which you can use to request a quote for 1423645 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.