Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423313-1 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.49
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
367
in stock
|
Buy Now | |
Rapid Electronics
from US$5.22
|
367
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
367
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 2.2 – 15seconds |
Panel Thickness | 1.91 – 2.67mm, .075 – .105in |
Current Rating | 16A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W28-Xt1A-16=Ckt Bkr Qc.250Fuse |Amp Te Connectivity 1423313-1 | Newark Electronics |
Circuit Breakers W28-XT1A-16=CKT BKR QC.250FUSE | Rapid Electronics |
TE Connectivity W28-XT1A-16 CKT BKR QC.250FUSE Circuit B | Distrelec |
Circuit Breaker Thermal 1Pole 16A 250VAC/32VDC | Avnet America |
W28-XT1A-16 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers CIRCUIT BREAKER THERMAL 16A | Sager |
Where can I find additional details, specifications and documents for a 1423313-1?
Additional datasheets, footprints and schematics for 1423313-1 are listed on our Part Details page. You can also find images and similar parts to 1423313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423313-1 fall under?
The 1423313-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1423313-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423313-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1423313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423313-1 often in real-time on the comparison pages.
What if I can't find stock of 1423313-1?
You can fill out our help required form which you can use to request a quote for 1423313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.