1423254-6 Contactors & Accessories by TE Connectivity

DEFINITE PURPOSE CONTACTOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$307.10

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$307.10
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Load Current Inductive 40A
Relay Mounting Flange
Operating Voltage 600VAC
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 15hp
Switching Current AC1 50A
RoHS Compliant Yes

Alternative Descriptions

Relay, P40C42A12C1-120=Contactor Assembly | TE Connectivity 1423254-6 | RS Americas
Definite Purpose Contactor | Newark Electronics
Electromechanical Relay 3PST-NO-DM/SPDT 40A 120VAC Flange Mount | Avnet America
P40C42A12C1-120=CONTACTOR ASSEMBLY | Boersig
Contactors - Electromechanical 40A 3PST-NO-DM 120AC .187 QC CONTACTOR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423254-6?

Additional datasheets, footprints and schematics for 1423254-6 are listed on our Part Details page. You can also find images and similar parts to 1423254-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423254-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423254-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423254-6 fall under?

The 1423254-6 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to 1423254-6 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423254-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423254-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1423254-6 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for 1423254-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423254-6 often in real-time on the comparison pages.

What if I can't find stock of 1423254-6?

You can fill out our help required form which you can use to request a quote for 1423254-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay