Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423187-1 |
Product Weight | 92g, 3.245oz |
---|---|
Contact Material | Silver Cadmium Oxide |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Solder, Quick Connect |
Product Length | 38.9mm, 1.55in |
Height Class (Mechanical) | 40 – 50mm |
Product Width | 35.7mm, 1.405in |
Product Height | 50mm, 1.97in |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 3750Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 1200V, 1200Vrms |
Coil Power Rating DC | 1200mW |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Short-Time Current | 30A |
Actuating System | DC |
Contact Limiting Breaking Current | 30A |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Electromechanical Relay SPDT 30A 12VDC 120Ohm Plain Case | Avnet America |
General Purpose Relays KUHP-5D11-12=RELAY,POWER,PC,DS | Sager |
Where can I find additional details, specifications and documents for a 1423187-1?
Additional datasheets, footprints and schematics for 1423187-1 are listed on our Part Details page. You can also find images and similar parts to 1423187-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423187-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423187-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423187-1 fall under?
The 1423187-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423187-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423187-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423187-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423187-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1423187-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423187-1 often in real-time on the comparison pages.
What if I can't find stock of 1423187-1?
You can fill out our help required form which you can use to request a quote for 1423187-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.