Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7032PAB |
Multiple Timing Ranges | With |
---|---|
Type of Control | Knob |
Delay Time | .2 – 2 seconds |
Contact Current Rating | 10A@240VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Dimensions (L x W x H) (Approximate) | 7.48 x 3.38 x 3.09in, 189.9 x 85.85 x 78.48mm |
Input Voltage | 125VDC |
Timing Range (Off-Time) | .7 – 7seconds |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Option | Plug-in Connectors |
Mode of Operation | On/Off-Delay |
Repeatability (Max) | ±15% |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
7032Pab= Rly,std,dbh,2P,125Vdc |Amp Te Connectivity 1423179-4 | Newark Electronics |
Relay, 7032Pab= Std, Dbh,2P, 125Vdc | TE Connectivity 1423179-4 | RS Americas |
7032PAB= RLY,STD,DBH,2P,125VDC | Farnell |
Time Delay & Timing Relays 7032PAB= RLY,STD,DBH,2P,125VDC | Sager |
Where can I find additional details, specifications and documents for a 1423179-4?
Additional datasheets, footprints and schematics for 1423179-4 are listed on our Part Details page. You can also find images and similar parts to 1423179-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423179-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423179-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423179-4 fall under?
The 1423179-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423179-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423179-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423179-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423179-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 1423179-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423179-4 often in real-time on the comparison pages.
What if I can't find stock of 1423179-4?
You can fill out our help required form which you can use to request a quote for 1423179-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.